Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899264-8,
CB5158-000 |
Prices starting from US$31.25
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 4:1 |
Color | Black |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 76.2mm, 3in |
Recovered Inside Diameter (Max) | 19.05mm, 19.1mm, .752in, .75in |
Recovered Wall Thickness (Tolerance) | 3.05mm, .12in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HRSR |
Wall Type | Single |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Resistant To | Abrasion, Mechanical Damage |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Fluid Resistance | None |
Heat Shrink Tubing and Sleeves HRSR-300FR-10 | Rapid Electronics |
TE Connectivity HRSR-300FR-10 HEAT SHRINK TUBE SINGLE WA | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves HRSR-300FR-10 | Sager |
Where can I find additional details, specifications and documents for a CB5158-000?
Additional datasheets, footprints and schematics for CB5158-000 are listed on our Part Details page. You can also find images and similar parts to CB5158-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5158-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5158-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5158-000 fall under?
The CB5158-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5158-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5158-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5158-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5158-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for CB5158-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5158-000 often in real-time on the comparison pages.
What if I can't find stock of CB5158-000?
You can fill out our help required form which you can use to request a quote for CB5158-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.