CB5141-000 Heat Shrink Tubing by TE Connectivity

HRSR-060FR-10

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1899230-0,
CB5141-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.02

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$27.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$25.50
-
Buy Now
Logo for Sager
Sager
from US$24.02
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Flexibility Semi-Rigid
Shrink Ratio 5:1
Color Black
Recovered Wall Thickness (Tolerance) 1.52mm
Cut Length 254mm, 10in
Recovered Wall Thickness (Nominal) 1.52mm, .06in
Recovered Inside Diameter (Max) .15in, 3.81mm
Expanded Inside Diameter (Min) 15.24mm, .6in, 15.3mm
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Resistant To Abrasion, Mechanical Damage
Recovery Temperature 150°C
Shrink Temperature (Min) 135°C
Operating Temperature Range -55 – 135°C
Fluid Resistance None
Flammability Flame-Retardant

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing and Sleeves HRSR-060FR-10 | Future Electronics
Heat Shrink Tubing & Sleeves HRSR-060FR-10 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB5141-000?

Additional datasheets, footprints and schematics for CB5141-000 are listed on our Part Details page. You can also find images and similar parts to CB5141-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB5141-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5141-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB5141-000 fall under?

The CB5141-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB5141-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB5141-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB5141-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB5141-000 have stock available?

Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for CB5141-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB5141-000 often in real-time on the comparison pages.

What if I can't find stock of CB5141-000?

You can fill out our help required form which you can use to request a quote for CB5141-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay