CB5135-000 Heat Shrink Tubing by TE Connectivity

HRHF-400FR-10/97

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Black
Flexibility Very Flexible
Shrink Ratio 5.6:1
Material Irradiated Modified Polyolefin
Recovered Inside Diameter (Max) .9in, 22.9mm
Expanded Inside Diameter (Min) 101.6mm, 4in
Recovered Wall Thickness (Tolerance) 3.56mm, .14in
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Single
Resistant To Abrasion, Mechanical Damage
Operating Temperature Range -55 – 90°C
Shrink Temperature (Min) 80°C
Flammability Flame-Retardant
Fluid Resistance None
Recovery Temperature 121°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves HRHF-400FR-10/97 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB5135-000?

Additional datasheets, footprints and schematics for CB5135-000 are listed on our Part Details page. You can also find images and similar parts to CB5135-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB5135-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5135-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB5135-000 fall under?

The CB5135-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB5135-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB5135-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB5135-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB5135-000 have stock available?

Authorised distributors including Sager have stock available or on a lead time for CB5135-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB5135-000 often in real-time on the comparison pages.

What if I can't find stock of CB5135-000?

You can fill out our help required form which you can use to request a quote for CB5135-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay