CB5096-000 Heat Shrink Tubing by TE Connectivity

HF-20FRX25

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899833-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Black
Material Irradiated Modified Polyolefin
Shrink Ratio 3:1
Fluid Type Water
Flexibility Very Flexible
Recovered Inside Diameter (Max) 19.1mm, 19.05mm, .752in, .75in
Recovered Wall Thickness (Tolerance) 3.56mm, .14in
Cut Length 300in
Expanded Inside Diameter (Min) 2in, 50.8mm
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Piece
Applicable Region Global
Product Family HF
Wall Type Single
Shrink Temperature (Min) 80°C
Resistant To Fluids, Abrasion, Mechanical Damage, Strain
Fluid Resistance Immersion Protection, Splash Protection
Operating Temperature Range -55 – 90°C
Flammability Flame-Retardant
Recovery Temperature 121°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves HF-20FRX25 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB5096-000?

Additional datasheets, footprints and schematics for CB5096-000 are listed on our Part Details page. You can also find images and similar parts to CB5096-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB5096-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5096-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB5096-000 fall under?

The CB5096-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB5096-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB5096-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB5096-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB5096-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB5096-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB5096-000 often in real-time on the comparison pages.

What if I can't find stock of CB5096-000?

You can fill out our help required form which you can use to request a quote for CB5096-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay