Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1899833-3 |
Prices starting from US$131.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$311.24
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$198.86
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$198.73
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$159.00
|
14
in stock
|
Buy Now | |
Farnell
from US$205.71
|
12
in stock
|
Buy Now | |
Avnet America
from US$159.56
|
-
|
Buy Now | |
Sager
from US$131.54
|
-
|
Buy Now |
Fluid Type | Water |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 300in |
Recovered Wall Thickness (Tolerance) | 2.67mm, .105in |
Recovered Inside Diameter (Max) | 9.52mm, .375in |
Expanded Inside Diameter (Min) | 1.1in, 27.94mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | HF |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Resistant To | Strain, Abrasion, Fluids, Mechanical Damage |
Fluid Resistance | None |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 90°C |
Heat Shrink Tubing And Sleeves Hf-11Frx25 |Raychem Te Connectivity CB5088-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves HF-11FRX25 | Rapid Electronics |
TE Connectivity HF-11FRX25 HEAT SHRINK TUBE SINGLE WALL | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CB5088-000?
Additional datasheets, footprints and schematics for CB5088-000 are listed on our Part Details page. You can also find images and similar parts to CB5088-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5088-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5088-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5088-000 fall under?
The CB5088-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5088-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5088-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5088-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5088-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CB5088-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5088-000 often in real-time on the comparison pages.
What if I can't find stock of CB5088-000?
You can fill out our help required form which you can use to request a quote for CB5088-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.