CB5085-000 Heat Shrink Tubing by TE Connectivity

HF-07FRX25

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899833-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.86

Distributor Stock
Logo for Farnell
Farnell
from US$230.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$166.85
-
Buy Now
Logo for Avnet America
Avnet America
from US$130.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$171.88
-
Buy Now
Logo for Sager
Sager
from US$126.86
-
Buy Now

Specifications

Fluid Type Water
Shrink Ratio 3:1
Color Black
Flexibility Very Flexible
Material Irradiated Modified Polyolefin
Expanded Inside Diameter (Min) 19.05mm, .75in
Cut Length 300in
Recovered Inside Diameter (Max) .2204in, .22in, 5.59mm, 5.6mm
Recovered Wall Thickness (Tolerance) 1.52mm, .06in
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Product Family HF
Wall Type Single
Shrink Temperature (Min) 80°C
Resistant To Mechanical Damage, Strain, Abrasion, Fluids
Flammability Flame-Retardant
Fluid Resistance Splash Protection, Immersion Protection
Recovery Temperature 121°C
Operating Temperature Range -55 – 90°C

Alternative Descriptions

Heat Shrink Tubing And Sleeves Hf-07Frx25 |Amp Te Connectivity CB5085-000 | Newark Electronics
Cable Accessories Heat Shrinkable Tubing Cross-linked Polyolefin Black Piece | Avnet America
HF-07FRX25 | TE Connectivity CB5085-000 | RS Americas
Heat Shrink Tubing & Sleeves HF-07FRX25 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB5085-000?

Additional datasheets, footprints and schematics for CB5085-000 are listed on our Part Details page. You can also find images and similar parts to CB5085-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB5085-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5085-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB5085-000 fall under?

The CB5085-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CB5085-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB5085-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CB5085-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB5085-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for CB5085-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB5085-000 often in real-time on the comparison pages.

What if I can't find stock of CB5085-000?

You can fill out our help required form which you can use to request a quote for CB5085-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay