Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CB5015-000,
1899279-5 |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$16.68
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$10.15
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$14.75
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$6.85
|
-
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
RS Americas
from US$9.96
|
-
|
Buy Now | |
Distrelec
from US$11.40
|
-
|
Buy Now | |
TTI Europe
from US$6.38
|
-
|
Buy Now | |
Sager
from US$6.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Fluid Type | Water |
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Recovered Inside Diameter (Max) | 5.59mm, .22in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Cut Length | 48 – 49in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | BSTS |
Wall Type | Single |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 90°C |
Fluid Resistance | Splash Protection |
CB5015-000 1899279-5 BSTS-07X4 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Bsts-07X4 |Raychem Te Connectivity CB5015-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves BSTS-07X4 | Rapid Electronics |
Heat Shrink Tubing and Sleeve | Future Electronics |
Cable Accessories Tubing Polymer Black Loose Piece | Avnet America |
Heat Shrink Tubing, BSTS-07X4 BSTS Series | TE Connectivity CB5015-000 | RS Americas |
Heat Shrink Tubing & Sleeves BSTS-07X4 | Sager |
Where can I find additional details, specifications and documents for a CB5015-000?
Additional datasheets, footprints and schematics for CB5015-000 are listed on our Part Details page. You can also find images and similar parts to CB5015-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5015-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5015-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5015-000 fall under?
The CB5015-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5015-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5015-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5015-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5015-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for CB5015-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5015-000 often in real-time on the comparison pages.
What if I can't find stock of CB5015-000?
You can fill out our help required form which you can use to request a quote for CB5015-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.