Options for Price Comparison
Distributor Statistics for CB4932-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for CB4932-000
Details for CB4932-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CB4932-000 by TE Connectivity

TXR41AB00-1005AIY

Part Information

CB4932-000 image
Not applicable for solder process capability
Status: Active
Aliases: CB4932-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Color:
Olive Drab
Adapter Entry Size:
5
TE Adapter Code:
41
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
.156 – .25in, 4 – 6.4mm
Cable Entry Diameter:
.01 – .31in, .2 – 7.9mm
Connector Detail Specification Number:
MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
11, 10
Adapter Angle:
00
Termination Device Included:
TR05AI
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

TXR41AB00-1005AIY Avnet America