Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB4308-000 |
No distributors results available
Material Code | 780 |
---|---|
Material Systems Code | 780 |
Adhesive Pre-Coat | No |
Material | NBCCS |
Lipped | Yes |
Wire/Cable Outside Diameter | 20 mm, .7 in, 22 mm, .71 in, .787 in, .55 in, .87 in, 18 mm, .63 in, 14 mm, 16 mm |
Cable Diameter Range | .469 – 1.409in, 11.9 – 35.8mm |
Approved Standards | None |
Zugelassene Standards | None |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Where can I find additional details, specifications and documents for a CB4308-000?
Additional datasheets, footprints and schematics for CB4308-000 are listed on our Part Details page. You can also find images and similar parts to CB4308-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB4308-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB4308-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB4308-000 fall under?
The CB4308-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CB4308-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB4308-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB4308-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB4308-000 have stock available?
There is no stock from authorised distributors for CB4308-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB4308-000 often in real-time on the comparison pages.
What if I can't find stock of CB4308-000?
You can fill out our help required form which you can use to request a quote for CB4308-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.