Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB4307-000 |
Adhesive Pre-Coat | Yes |
---|---|
材質システム コード | 25 |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 3) | 12.4 – 26.9mm, .49 – 1.06in |
Inside Diameter Range (Body) | 1 – 2.19in, 25.4 – 55.6mm |
Inside Diameter Range (Leg 2) | .49 – 1.06in, 12.4 – 26.9mm |
Inside Diameter Range (Leg 1) | .49 – 1.06in, 12.4 – 26.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Code | 42 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 462A |
Adhesive Options | /42 Precoat |
Size Code | 046 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cable Accessories Transition Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 462A046-25/42-0 | Sager |
Where can I find additional details, specifications and documents for a CB4307-000?
Additional datasheets, footprints and schematics for CB4307-000 are listed on our Part Details page. You can also find images and similar parts to CB4307-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB4307-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB4307-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB4307-000 fall under?
The CB4307-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to CB4307-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB4307-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB4307-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB4307-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB4307-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB4307-000 often in real-time on the comparison pages.
What if I can't find stock of CB4307-000?
You can fill out our help required form which you can use to request a quote for CB4307-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.