Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB3729-000 |
Shield Material | Tin-Plated Copper |
---|---|
Jacket Material | Modified FEP |
Jacket Color | White |
Shield Style | Single |
Conductor Material | Silver-Plated High Strength Copper |
Wire Size | 24AWG, .2047mm² |
Cable Dielectric Diameter | .061in, 1.55mm |
Wire Diameter | .0235in, .59mm |
Overall Outside Diameter | 3.63mm, .143in |
Capacitance | 12.7pF/ft |
Impedance | 120Ω |
Dielectric Material | Rayfoam H |
Comment | With Modified ETFE fillers. |
Wire Source | United States, United Kingdom |
Cable Type | CANbus |
Wire/Cable Type | Coaxial Cable |
Product Type | Cable |
Cable Style | Twisted Pair |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 77% |
Operating Temperature Range | -149 – 302°F, -65 – 150°C |
Coaxial Cable 1Conductors 24AWG 3.63mm Silver Coated High Strength Copper Alloy White | Avnet America |
2024J2424-9, 120 OHM, AWG 24 | TTI Europe |
Multi-Conductor Cables CANbus Cable AWG 24 | Sager |
Where can I find additional details, specifications and documents for a CB3729-000?
Additional datasheets, footprints and schematics for CB3729-000 are listed on our Part Details page. You can also find images and similar parts to CB3729-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB3729-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB3729-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB3729-000 fall under?
The CB3729-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CB3729-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB3729-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB3729-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB3729-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CB3729-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB3729-000 often in real-time on the comparison pages.
What if I can't find stock of CB3729-000?
You can fill out our help required form which you can use to request a quote for CB3729-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.