Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB3721-000 |
Jacket Material | Modified FEP |
---|---|
Jacket Color | White |
Shield Style | Double |
Conductor Material | Silver-Plated High Strength Copper |
Shield Material | Tin-Plated Copper |
Wire Diameter | .75mm, .03in |
Cable Dielectric Diameter | 1.96mm, .077in |
Overall Outside Diameter | .192in, 4.88mm |
Wire Size | 22AWG, .3255mm² |
Impedance | 120Ω |
Capacitance | 12.7pF/ft |
Comment | With Modified ETFE fillers. |
Wire Source | United Kingdom, United States |
Dielectric Material | Rayfoam H |
Cable Style | Twisted Pair |
Cable Type | CANbus |
Product Type | Cable |
Wire/Cable Type | Coaxial Cable |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 77% |
Operating Temperature Range | -149 – 302°F, -65 – 150°C |
Coaxial Cable 1Conductors 22AWG 4.88mm Silver Coated High Strength Copper Alloy White | Avnet America |
2022H4424-9, 120 OHM, AWG 22 | TTI Europe |
Coaxial Cables 2022H4424-9 | Sager |
Where can I find additional details, specifications and documents for a CB3721-000?
Additional datasheets, footprints and schematics for CB3721-000 are listed on our Part Details page. You can also find images and similar parts to CB3721-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB3721-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB3721-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB3721-000 fall under?
The CB3721-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CB3721-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB3721-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB3721-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB3721-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CB3721-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB3721-000 often in real-time on the comparison pages.
What if I can't find stock of CB3721-000?
You can fill out our help required form which you can use to request a quote for CB3721-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.