Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CFSM-164/42-2500/239(C10) |
No distributors results available
Color | Black, Supplied with Green Thermo-Sensitive Paint |
---|---|
Flexibility | Semi-Rigid |
Sleeve Length | 2500mm, 984.25in |
Wall Thickness | Medium |
Recovered Wall Thickness (Max) | 1.5mm |
Cut Length | 2500mm |
Application Diameter (Max) | 6.46in, 164mm |
Application Diameter (Min) | 42mm, 1.65in |
Standards | IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2 |
Mechanical Reinforcement | Fabric (Woven Textile) Reinforced |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Application | Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection |
Mechanical Resistance | Against Mechanical Impact or Damage |
Other Colors Available | No |
Product Use | Cable Jacket Repair, Protection of Joints for Cables with outer metallic screen or sheath |
Packaging Method | Pieces, Wrap-Around with Channels & Clips in Polybag |
Minimum Packaging Unit | 10 |
Minimum Order Quantity | 10 |
Product Availability | Worldwide |
Shrink Ratio | < 2.5:1 |
Product Family | CFSM |
Coating Style | Inline |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Wall Style (Excluding Adhesive) | Single |
Product Type | Heat Shrink Wraparound |
Adhesive Coating | Yes |
Component Design | Heat Shrink |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CB3248-000?
Additional datasheets, footprints and schematics for CB3248-000 are listed on our Part Details page. You can also find images and similar parts to CB3248-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB3248-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB3248-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB3248-000 fall under?
The CB3248-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to CB3248-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB3248-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB3248-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB3248-000 have stock available?
There is no stock from authorised distributors for CB3248-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB3248-000 often in real-time on the comparison pages.
What if I can't find stock of CB3248-000?
You can fill out our help required form which you can use to request a quote for CB3248-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.