Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-1744-04-LF |
Terminal & Splice Type | Splice |
---|---|
Wire Size | 10000 – 13000CMA |
Overall Length | 29.7mm, 1.17in |
Wire Insulation Diameter (Max) | 7.11mm, .28in |
Product Type | SolderSleeve Wire Splice |
Splice Type | In-Line Splice |
Sealable | Yes |
Insulated | Yes |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Fluid Resistance | Immersion |
D-1744-04-Lf |Raychem Te Connectivity CB3128-000 | Newark Electronics |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
D-1744-04-LF | TE Connectivity CB3128-000 | RS Americas |
Special Order: D-1744-04-LF Sealable: Yes Compatible Insulation Diameter Range: .28 in Compatible Insulation Diameter Range: 7.11 mm Wire Size: 10000 – 13000 CMA Product Length: 1.17 in .28" 7.11 mm 10000 – 13000 CMA | Electrical Wire Splice | Part Number: CB3128-000 | Internal Number: CB3128-000 | Alias Number: D-1744-04-LF | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing D-1744-04-LF | Sager |
Where can I find additional details, specifications and documents for a CB3128-000?
Additional datasheets, footprints and schematics for CB3128-000 are listed on our Part Details page. You can also find images and similar parts to CB3128-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB3128-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB3128-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB3128-000 fall under?
The CB3128-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CB3128-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB3128-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB3128-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB3128-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for CB3128-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB3128-000 often in real-time on the comparison pages.
What if I can't find stock of CB3128-000?
You can fill out our help required form which you can use to request a quote for CB3128-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.