Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | Ceramic |
Outer Diameter | 5mm |
Inner Diameter | 2.5mm |
Overall Length | 5mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Spacer |
For Use With | High Power Components |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Box |
---|---|
External Height - Imperial | - |
External Height - Metric | - |
External Width - Imperial | - |
External Width - Metric | - |
External Depth - Imperial | - |
External Depth - Metric | - |
Product Range | - |
Colour | Black Outer |
External Length / Height | 20mm |
Material | Coated Cardboard Outer with Anti-Static Foam Lining |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CB3?
Additional datasheets, footprints and schematics for CB3 are listed on our Part Details page. You can also find images and similar parts to CB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB3 fall under?
The CB3 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to CB3 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB3 you can contact the distributor directly for product support, shipping queries etc.
Is the CB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB3 often in real-time on the comparison pages.
What if I can't find stock of CB3?
You can fill out our help required form which you can use to request a quote for CB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.