CB2019-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CB2019-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CB2019-000
Series Information for CB2019-000 - TE Connectivity
  • Status: Active
  • Aliases: 1-1899155-0, CB2019-000
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELWRAP-18/4-250UL(B6)

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Number of Main Wires (Max):
1
Sleeve Length:
250mm, 10in
Cross-Section Range:
#14 – 4/0AWG/kcmil
Voltage Class:
≤ 1kV
Standards:
ANSI C119.1
UL Rating:
Yes
Halogen Free:
Yes
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Emission Free Label-Free Acc (REACH & CLP):
Yes
Mechanical Resistance:
Against Mechanical Impact
Application Type:
Inline
Product Use:
PowerGel sealant filled splice for buried, underground, & overhead applications.
Installation Instruction:
English
Standard Pack:
6
Technology:
Cold Applied
Filler:
PowerGel
Shelf Life:
Unlimited
Product Type:
LV GelWrap
Cable Seal:
Gel
Component Design:
PowerGel Sealing Gel
Closing Method:
Snap
Product Family:
GelWrap
Environmental Resistance:
Yes
Operating Temperature Range:
-40 – 90°C
Chemical Resistance:
Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability