Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899155-8,
CB2009-000 |
Color | Black |
---|---|
Flexibility | Semi-Flexible |
Number of Main Wires (Max) | 1 |
Sleeve Length | 150mm, 6in |
Cross-Section Range | #14 – 4/0AWG/kcmil |
Voltage Class | ≤ 1kV |
UL Rating | Yes |
Standards | ANSI C119.1 |
Halogen Free | Yes |
Mechanical Resistance | Against Mechanical Impact |
Application Type | Inline |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
UV-Stabilized | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Standard Pack | 6 |
Component Design | PowerGel Sealing Gel |
Shelf Life | Unlimited |
Cable Seal | Gel |
Product Family | GelWrap |
Technology | Cold Applied |
Closing Method | Snap |
Filler | PowerGel |
Product Type | LV GelWrap |
Operating Temperature Range | -40 – 90°C |
Environmental Resistance | Yes |
Chemical Resistance | Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide |
Spiral Wraps Sleeves Tubing&Conduit GILS | Rapid Electronics |
GILS | Avnet America |
Where can I find additional details, specifications and documents for a CB2009-000?
Additional datasheets, footprints and schematics for CB2009-000 are listed on our Part Details page. You can also find images and similar parts to CB2009-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB2009-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB2009-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB2009-000 fall under?
The CB2009-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CB2009-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB2009-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB2009-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB2009-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CB2009-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB2009-000 often in real-time on the comparison pages.
What if I can't find stock of CB2009-000?
You can fill out our help required form which you can use to request a quote for CB2009-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.