Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB1139-000 |
Wire Size | 28AWG |
---|---|
Impedance | 75Ω |
Cable Type | Cheminax |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
TE Connectivity 7528J5428-3X | Sager |
Where can I find additional details, specifications and documents for a CB1139-000?
Additional datasheets, footprints and schematics for CB1139-000 are listed on our Part Details page. You can also find images and similar parts to CB1139-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1139-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1139-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1139-000 fall under?
The CB1139-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CB1139-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1139-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB1139-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1139-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB1139-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1139-000 often in real-time on the comparison pages.
What if I can't find stock of CB1139-000?
You can fill out our help required form which you can use to request a quote for CB1139-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.