Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 150mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 500ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Approval Category | UL 94V-0 |
Climatic Category | 25/70/21 |
External Depth | 5mm |
External Length / Height | 12.1mm |
External Width | 10.3mm |
Full Power Rating Temperature | 40°C |
Height Above Board | 12.1mm |
Lead Cross-section Depth | 3.5mm |
Lead Cross-section Width | 1.1mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 4.7kohm |
Resistor Element Material | Metal Foil |
Resistor Mounting | Through Hole |
Rotation Electrical Angle | 240° |
Rotation Mechanical Angle | 295° |
Rotational Life Cycles | 500 |
Temperature Coeff. + | 500ppm/°C |
Temperature Coeff. - | 500ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Voltage Rating | 200V |
Voltage Rating V DC | 200V |
TRIMMER, SIDE ADJUST, 4K7 | element14 |
Where can I find additional details, specifications and documents for a CB10MH472ME?
Additional datasheets, footprints and schematics for CB10MH472ME are listed on our Part Details page. You can also find images and similar parts to CB10MH472ME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB10MH472ME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB10MH472ME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB10MH472ME fall under?
The CB10MH472ME is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CB10MH472ME when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB10MH472ME you can contact the distributor directly for product support, shipping queries etc.
Is the CB10MH472ME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB10MH472ME have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CB10MH472ME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB10MH472ME often in real-time on the comparison pages.
What if I can't find stock of CB10MH472ME?
You can fill out our help required form which you can use to request a quote for CB10MH472ME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.