Status: | Unknown |
---|---|
Series: | CB10 Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | CB10 Series |
Power Rating | 150mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 500ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole | Newark Electronics |
TRIMMER, TOP ADJUST, 100K | Farnell |
Where can I find additional details, specifications and documents for a CB10LV104M?
Additional datasheets, footprints and schematics for CB10LV104M are listed on our Part Details page. You can also find images and similar parts to CB10LV104M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB10LV104M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB10LV104M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB10LV104M fall under?
The CB10LV104M is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CB10LV104M when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB10LV104M you can contact the distributor directly for product support, shipping queries etc.
Is the CB10LV104M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB10LV104M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CB10LV104M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB10LV104M often in real-time on the comparison pages.
What if I can't find stock of CB10LV104M?
You can fill out our help required form which you can use to request a quote for CB10LV104M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.