Status: | Unknown |
---|---|
Series: | Tyco CB10 Series |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | - |
Knob Material | - |
Knob / Dial Style | Round |
Knob Diameter | - |
Product Range | Tyco CB10 Series |
Colour | White |
External Length / Height | 10mm |
Knob / Dial Height - Metric | 14mm |
SPINDLE, 10MM, WHITE | element14 |
Where can I find additional details, specifications and documents for a CB101161?
Additional datasheets, footprints and schematics for CB101161 are listed on our Part Details page. You can also find images and similar parts to CB101161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB101161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB101161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB101161 fall under?
The CB101161 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CB101161 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB101161 you can contact the distributor directly for product support, shipping queries etc.
Is the CB101161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB101161 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CB101161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB101161 often in real-time on the comparison pages.
What if I can't find stock of CB101161?
You can fill out our help required form which you can use to request a quote for CB101161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.