Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
2,649
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
2,649
in stock
|
Buy Now | |
element14
from US$1.37
|
2,649
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Richardson RFPD
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 63V |
Film Capacitor, Cb Series, 1 F, 5%, Pen (Polyethylene Naphthalate), 63 V, 2824 [7260 Metric] Rohs Compliant: Yes |Kyocera Avx CB057D0105JBC | Newark Electronics |
CAP, 1µF, 63V, 5%, PEN, 2824, SMD | element14 |
FC 1,0uF 63Vdc 2824 5% PEN | Rutronik |
Film Capacitor, 1 uF, 40 V, 50 V / 63 V, ± 5%, Metallized PEN Stacked, 2824 [7260 Metric] | Avnet America |
1UF 63VDC 5% PEN SMD | TTI Europe |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 1 uF, 40 V, 50 V / 63 V, � 5%, Metallized PEN Stacked, 2824 [7260 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB057D0105JBC?
Additional datasheets, footprints and schematics for CB057D0105JBC are listed on our Part Details page. You can also find images and similar parts to CB057D0105JBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB057D0105JBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB057D0105JBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB057D0105JBC fall under?
The CB057D0105JBC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB057D0105JBC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB057D0105JBC you can contact the distributor directly for product support, shipping queries etc.
Is the CB057D0105JBC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB057D0105JBC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for CB057D0105JBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB057D0105JBC often in real-time on the comparison pages.
What if I can't find stock of CB057D0105JBC?
You can fill out our help required form which you can use to request a quote for CB057D0105JBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.