CB052E0105JBC

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for CB052E0105JBC
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CB052E0105JBC
Series Information for CB052E0105JBC - AVX Corporation

Description

CAPACITOR PEN FILM 1UF 100V 5% 2824 FULL REEL
Film chip capacitor using a naked and stacked construction with metallized High Temperature PET (polyethylene terephtalate).

Specifications

Capacitance:
1µF
Voltage Rating:
100V
Capacitor Dielectric Type:
PEN (Polyethylene Naphthalate)
Capacitance Tolerance:
± 5%
Product Range:
CB Series
Capacitor Terminals:
SMD

Alternate Descriptions

Avnet America

Cap Film 1uF 100V PET-HT 5% (7.2 X 6.1 X 5.7mm) SMD 125°C T/R

Avnet America product

Allied Electronics, Inc

1uF +/-5% 100 V dc, 63 V ac, CB SMD Polyester Film Capacitor

Avnet Europe

Cap Film 1uF 100V PET-HT 5% (7.2 X 6.1 X 5.7mm) SMD 125°C T/R

Avnet Europe product

Avnet Asia

Cap Film 1uF 100V PET-HT 5% (7.2 X 6.1 X 5.7mm) SMD 125°C T/R

Avnet Asia product

Future Electronics

CB Series 100 V 1 uF ▒5% PET-HT Dielectric Film Capacitor