Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
TTI Europe
from US$0.59
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Richardson RFPD
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1812 [4532 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 50V |
.1UF 50VDC 5% PPS SMD | TTI Europe |
Film Capacitor, 0.1 uF, 40 V, 50 V / 63 V, ± 5%, Metallized PPS Stacked, 1812 [4532 Metric] | Avnet America |
Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] Rohs Compliant: Yes |Kyocera Avx CB038D0104JBA | Newark Electronics |
Cap Film 0.1uF 50V PPS 5%( 4.5 X 3.2 X 2.4mm) Stacked 125C Automotive T/R | Future Electronics |
CAP, 0.1µF, 50V, 5%, PPS, 1812, SMD | element14 |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 0.1 uF, 40 V, 50 V / 63 V, � 5%, Metallized PPS Stacked, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB038D0104JBA?
Additional datasheets, footprints and schematics for CB038D0104JBA are listed on our Part Details page. You can also find images and similar parts to CB038D0104JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB038D0104JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB038D0104JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB038D0104JBA fall under?
The CB038D0104JBA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB038D0104JBA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB038D0104JBA you can contact the distributor directly for product support, shipping queries etc.
Is the CB038D0104JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB038D0104JBA have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CB038D0104JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB038D0104JBA often in real-time on the comparison pages.
What if I can't find stock of CB038D0104JBA?
You can fill out our help required form which you can use to request a quote for CB038D0104JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.