Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CB03464001,
1-1899125-4 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel |
---|---|
Material Systems Code | 200 |
Material | Crosslinked Fluoroelastomer |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Recovered Wall Thickness (Nominal) | .13in, 3.3mm |
Recovered Inside Diameter (Max) | 25.4mm, 1in |
Size Range | 1 – 2in, 25.4 – 50.8mm |
Expanded Inside Diameter (Min) | 2in, 50.8mm |
Product Source | UK |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Splash Protection, Immersion Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Resistant To | Fluids |
Heat Shrink Tubing & Sleeves HS-TBG 50.8MM BK PRICE PER METER | Sager |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB03464001?
Additional datasheets, footprints and schematics for CB03464001 are listed on our Part Details page. You can also find images and similar parts to CB03464001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03464001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03464001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03464001 fall under?
The CB03464001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03464001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03464001 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03464001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03464001 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for CB03464001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03464001 often in real-time on the comparison pages.
What if I can't find stock of CB03464001?
You can fill out our help required form which you can use to request a quote for CB03464001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.