Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899125-3,
CB03454006 |
Flexibility | Flexible |
---|---|
Material | Crosslinked Fluoroelastomer |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil |
Color | Black |
Material Systems Code | 200 |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .094in, 2.4mm |
Recovered Inside Diameter (Max) | .75in, 19.05mm |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Size Range | .75 – 1.5in, 19.05 – 38.1mm |
Product Source | UK |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Operating Temperature Range | -40 – 200°C |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Recovery Temperature | 175°C |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 175°C |
Rw-200-E-1-1/2-0-Sp |Raychem Te Connectivity CB03454006 | Newark Electronics |
RW-200 E Series Single Wall Black 2:1 Shrink Ratio Flame Retardant Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 38.1MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03454006?
Additional datasheets, footprints and schematics for CB03454006 are listed on our Part Details page. You can also find images and similar parts to CB03454006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03454006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03454006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03454006 fall under?
The CB03454006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03454006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03454006 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03454006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03454006 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for CB03454006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03454006 often in real-time on the comparison pages.
What if I can't find stock of CB03454006?
You can fill out our help required form which you can use to request a quote for CB03454006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.