Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899124-2,
CB03374007 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel |
---|---|
Flexibility | Flexible |
Material | Crosslinked Fluoroelastomer |
Shrink Ratio | 2:1 |
Color | Black |
Material Systems Code | 200 |
Recovered Wall Thickness (Nominal) | 1.35mm, .053in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Fluids |
Operating Temperature Range | -40 – 200°C |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 175°C |
Cable Accessories Heat Shrinkable Tubing Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 12.7MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03374007?
Additional datasheets, footprints and schematics for CB03374007 are listed on our Part Details page. You can also find images and similar parts to CB03374007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03374007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03374007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03374007 fall under?
The CB03374007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03374007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03374007 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03374007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03374007 have stock available?
Authorised distributors including TTI Europe, Avnet America, Avnet Asia, Boersig and Sager have stock available or on a lead time for CB03374007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03374007 often in real-time on the comparison pages.
What if I can't find stock of CB03374007?
You can fill out our help required form which you can use to request a quote for CB03374007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.