Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RW-200-E-1/4-0-SP,
8-1899123-8, CB03334007 |
Material Systems Code | 200 |
---|---|
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Flexible |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Water, Aviation Fuel |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | 3.18mm, .125in |
Size Range | 3.18 – 6.35mm, .125 – .25in |
Expanded Inside Diameter (Min) | 6.35mm, .25in |
Recovered Wall Thickness (Nominal) | .0391in, 1mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Fluids |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Flexible Single Wall Black Color Heat Shrink Tubing | Future Electronics |
Heat Shrink Tubing And Sleeves Rw-200-E-1/4-0-Sp |Raychem Te Connectivity CB03334007 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Fluoro Elastomer Black Spool | Avnet America |
RW-200-E-1/4-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .125 in Recovered Inside Diameter (Max): 3.18 mm Black 2: 1 Single Wall .125" | Single Heavy Wall Rw 200 E: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: CB03334007 | Internal Number: CB03334007 | Alias Number: 1012477-F | TE Connectivity | TE Store |
Heat Shrink Tubing & Sleeves HS-TBG 6.4MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03334007?
Additional datasheets, footprints and schematics for CB03334007 are listed on our Part Details page. You can also find images and similar parts to CB03334007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03334007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03334007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03334007 fall under?
The CB03334007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03334007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03334007 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03334007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03334007 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for CB03334007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03334007 often in real-time on the comparison pages.
What if I can't find stock of CB03334007?
You can fill out our help required form which you can use to request a quote for CB03334007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.