Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899123-9,
CB03314003 |
Flexibility | Flexible |
---|---|
Material Systems Code | 200 |
Material | Crosslinked Fluoroelastomer |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel |
Color | Black |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | .187in, 4.75mm |
Recovered Inside Diameter (Max) | 2.37mm, .0935in |
Recovered Wall Thickness (Nominal) | 1mm, .0391in |
Size Range | .094 – .187in, 2.37 – 4.75mm |
Low Outgassing | No |
Product Source | UK |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Recovery Temperature | 175°C |
Resistant To | Fluids |
Heat Shrink Tubing And Sleeves Rw-200-E-3/16-0-Sp |Raychem Te Connectivity CB03314003 | Newark Electronics |
RW-200 E Series Single Wall Black 2:1 Shrink Ratio Flame Retardant Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 4.8MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03314003?
Additional datasheets, footprints and schematics for CB03314003 are listed on our Part Details page. You can also find images and similar parts to CB03314003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03314003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03314003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03314003 fall under?
The CB03314003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03314003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03314003 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03314003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03314003 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for CB03314003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03314003 often in real-time on the comparison pages.
What if I can't find stock of CB03314003?
You can fill out our help required form which you can use to request a quote for CB03314003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.