Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1899124-4,
CB03294012 |
Flexibility | Flexible |
---|---|
Fluid Type | Lubricating Oil, Hydraulic Fluid, Water, Aviation Fuel |
Color | Black |
Shrink Ratio | 2:1 |
Material Systems Code | 200 |
Material | Crosslinked Fluoroelastomer |
Size Range | 1.57 – 3.18mm, .063 – .125in |
Recovered Wall Thickness (Nominal) | .9mm, .0354in |
Expanded Inside Diameter (Min) | .125in, 3.18mm |
Recovered Inside Diameter (Max) | .0625in, 1.57mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -40 – 200°C |
Recovery Temperature | 175°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3.2MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03294012?
Additional datasheets, footprints and schematics for CB03294012 are listed on our Part Details page. You can also find images and similar parts to CB03294012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03294012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03294012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03294012 fall under?
The CB03294012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03294012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03294012 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03294012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03294012 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for CB03294012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03294012 often in real-time on the comparison pages.
What if I can't find stock of CB03294012?
You can fill out our help required form which you can use to request a quote for CB03294012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.