Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,285
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
1,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,285
in stock
|
Buy Now | |
element14
from US$0.55
|
1,285
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Richardson RFPD
from US$0.54
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
External Length / Height | 2.1mm |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 16V |
.1UF 16VDC 5% PPS SMD | TTI Europe |
Film Capacitors 16V .1uF 5% | Rapid Electronics |
Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 16 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx CB028B0104JBA | Newark Electronics |
CAP, 0.1µF, 16V, 5%, PPS, 1210, SMD | element14 |
Film Capacitor, 0.1 uF, 10 V, 16 V, � 5%, Metallized PPS Stacked, 1210 [3225 Metric] | Avnet Abacus |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CB028B0104JBA?
Additional datasheets, footprints and schematics for CB028B0104JBA are listed on our Part Details page. You can also find images and similar parts to CB028B0104JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB028B0104JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB028B0104JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB028B0104JBA fall under?
The CB028B0104JBA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB028B0104JBA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB028B0104JBA you can contact the distributor directly for product support, shipping queries etc.
Is the CB028B0104JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB028B0104JBA have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CB028B0104JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB028B0104JBA often in real-time on the comparison pages.
What if I can't find stock of CB028B0104JBA?
You can fill out our help required form which you can use to request a quote for CB028B0104JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.