Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 100V |
CAP, 0.01µF, 100V, 5%, PEN, 1206, SMD | element14 |
Film Capacitor, Cb Series, 0.01 F, 5%, Pen (Polyethylene Naphthalate), 100 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx CB017E0103JBA | Newark Electronics |
Film Capacitor, 0.01 uF, 63 V, 100 V, ± 5%, Metallized PEN Stacked, 1206 [3216 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CB017E0103JBA?
Additional datasheets, footprints and schematics for CB017E0103JBA are listed on our Part Details page. You can also find images and similar parts to CB017E0103JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB017E0103JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB017E0103JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB017E0103JBA fall under?
The CB017E0103JBA is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB017E0103JBA when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB017E0103JBA you can contact the distributor directly for product support, shipping queries etc.
Is the CB017E0103JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB017E0103JBA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CB017E0103JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB017E0103JBA often in real-time on the comparison pages.
What if I can't find stock of CB017E0103JBA?
You can fill out our help required form which you can use to request a quote for CB017E0103JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.