Status: | Active |
---|---|
Series: | CAV25640 |
RoHS: | Compliant |
Prices starting from US$0.32
Automotive Temperature Grade 1 (-40°C to +125°C) |
2.5 V to 5.5 V Supply Voltage Range |
SOIC, TSSOP 8-lead and TDFN 8-pad Packages |
10 MHz SPI Compatible |
64-byte Page Write Buffer |
Self-timed Write Cycle |
Hardware and Software Protection |
CAV Prefix for Automotive and Other Applications Requiring Site and Change Control |
Block Write Protection - Protect ¼, ½ or Entire EEPROM Array |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
This Device is Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Benefits |
---|
Allows the use in safety critical application |
Single power supply from 2.5 V to 5.5 V. Functional over the entire temperature range |
Space-Efficient Packaging |
Applications |
---|
Door module |
Body computer & energy management unit |
Wiper module |
Park assist unit |
Electronic parking brake |
Engine control unit |
Airbag |
Electric steering control unit, ESL |
End Products |
---|
Seat control unit |
Immobilizer unit |
Fan control unit |
Light management unit |
Engine Start/Stop control unit |
ABS/ESP (Electronic Stability Program) |
Integrated navigation and infotainment systems |
Description | CAV25640 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Serial |
Density | 64 kb |
Organization | 8k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 35 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 5 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | SOIC-8 |
EEPROM Serial-SPI 64K 8Kx8 3.3V/5V SOIC8 | RS |
64-Kb Spi Serial Cmos Eeprom Memory - Automotive Grade/Reel |Onsemi CAV25640VE-GT3 | Newark Electronics |
EEPROM Serial-SPI 64K-bit 8K x 8 3.3V/5V 8-Pin SOIC N T/R | Avnet America |
CAV25640VE-GT3 EEPROM Memory, 64kbit, 35ns, 2.5 - 5.5 V 8-Pin SOIC | ON Semiconductor CAV25640VE-GT3 | RS Americas |
EEPROM, 64KBIT, 10MHZ, SPI, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a CAV25640VE-GT3?
Additional datasheets, footprints and schematics for CAV25640VE-GT3 are listed on our Part Details page. You can also find images and similar parts to CAV25640VE-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV25640VE-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV25640VE-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV25640VE-GT3 fall under?
The CAV25640VE-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAV25640VE-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV25640VE-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV25640VE-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV25640VE-GT3 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CAV25640VE-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV25640VE-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAV25640VE-GT3?
You can fill out our help required form which you can use to request a quote for CAV25640VE-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.