Status: | Active |
---|---|
Series: | CAV25128 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Automotive Temperature Grade 1 (-40°C to +125°C) |
8-Lead SOIC and TSSOP Packages |
2.5 V to 5.5 V Supply Voltage Range |
10 MHz SPI Compatible |
SPI Modes (0,0) & (1,1) |
64-byte Page Write Buffer |
Additional Identification Page with Permanent Write Protection |
Self-timed Write Cycle |
Hardware and Software Protection |
Block Write Protection - Protect 1/4, 1/2 or Entire EEPROM Array |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
This Device is Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Benefits |
---|
Allows the use in safety critical application |
Space-Efficient Packaging |
Single power supply from 2.5 V to 5.5 V. Functional over the entire temperature range |
Applications |
---|
Door module |
Body computer & energy management unit |
Wiper module |
Park assist unit |
Electronic parking brake |
Engine control unit |
Airbag |
Electric steering control unit, ESL |
End Products |
---|
Seat control unit |
Immobilizer unit |
Fan control unit |
Light management unit |
Engine Start/Stop control unit |
ABS/ESP (Electronic Stability Program) |
Integrated navigation and infotainment systems |
Description | CAV25128 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Serial |
Density | 128 kb |
Organization | 16k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 40 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 5 |
Iact Max (mA) | 2 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | SOIC-8 |
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIC | Future Electronics |
128-Kb Spi Serial Cmos Eeprom - Automotive Grade/Reel |Onsemi CAV25128VE-GT3 | Newark Electronics |
EEPROM Serial-SPI 128KB 16K x 8 8-Pin SOIC T/R | Avnet America |
EEPROM, 128KBIT, 10MHZ, SPI, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a CAV25128VE-GT3?
Additional datasheets, footprints and schematics for CAV25128VE-GT3 are listed on our Part Details page. You can also find images and similar parts to CAV25128VE-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV25128VE-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV25128VE-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV25128VE-GT3 fall under?
The CAV25128VE-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAV25128VE-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV25128VE-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV25128VE-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV25128VE-GT3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for CAV25128VE-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV25128VE-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAV25128VE-GT3?
You can fill out our help required form which you can use to request a quote for CAV25128VE-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.