Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 16Outputs |
Output Current | 25mA |
Output Voltage | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 24Pins |
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Switching Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 953 |
Device Type | LED |
Dimming Control Type | I2C |
Input Voltage | 2.3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Alarm Systems Backlighting |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
LED DRIVER, 16BIT PROGRAM, 24SOIC | Farnell |
Where can I find additional details, specifications and documents for a CAT9532WI-T1?
Additional datasheets, footprints and schematics for CAT9532WI-T1 are listed on our Part Details page. You can also find images and similar parts to CAT9532WI-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT9532WI-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT9532WI-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT9532WI-T1 fall under?
The CAT9532WI-T1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT9532WI-T1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT9532WI-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT9532WI-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT9532WI-T1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CAT9532WI-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT9532WI-T1 often in real-time on the comparison pages.
What if I can't find stock of CAT9532WI-T1?
You can fill out our help required form which you can use to request a quote for CAT9532WI-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.