Status: | Active |
---|---|
Series: | CAT9532 |
RoHS: | Compliant |
I/Os can be Used as GPIOs |
16 LED Drivers with Dimming Control |
256 Brightness Steps |
16 Open Drain Outputs Drive 25 mA Each |
2 Selectable Programmable Blink Fates: - Frequency: 0.593 Hz to 152 Hz - Duty Cycle: 0% to 99.6% |
400 kHz I2C Bus Compatible |
2.3 V to 5.5 V Operation |
5.0 V Tolerant I/Os |
Active Low Reset Input |
Benefits |
---|
Suitable for control, or data transfer, and LED control |
Applications |
---|
Backlighting |
Sensors control |
Alarm systems |
End Products |
---|
RGB color mixing |
Power switches, push-buttons |
Description | CAT9532 |
---|---|
Compliance | Pb-free Halide free |
I/O | 16 |
Cascadable | 8 Slave ID Addresses |
VCC Min (V) | 2.3 |
VCC Max (V) | 5.5 |
Interrupt Output | No |
I/O Pullups | No |
LED Blink/PWM | Yes |
IO Min (mA) | 25 |
Package Type | TQFN-24 |
CAT9532 Series 2.3 to 5.5 V I2C 16-Bit Programmable LED Dimmer - TQFN-24 | Future Electronics |
LED DRVR 16Segment 2.5V/3.3V/5V 24-Pin TQFN EP T/R | Avnet America |
LED DIMMER, 16-BIT, 400KHZ, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a CAT9532HV6I-GT2?
Additional datasheets, footprints and schematics for CAT9532HV6I-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT9532HV6I-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT9532HV6I-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT9532HV6I-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT9532HV6I-GT2 fall under?
The CAT9532HV6I-GT2 is listed under Timing, Logic & Memory > Standard Logic > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to CAT9532HV6I-GT2 when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT9532HV6I-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT9532HV6I-GT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT9532HV6I-GT2 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for CAT9532HV6I-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT9532HV6I-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT9532HV6I-GT2?
You can fill out our help required form which you can use to request a quote for CAT9532HV6I-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.