Status: | Unknown |
---|---|
Series: | 1Kbit Microwire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit / 64 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Kbit Microwire Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Interface Type | Serial Microwire |
CAT93C46WI-GT3 EEPROM Memory, 1kbit, 250ns, 1.8 - 5.5 V 8-Pin SOIC | ON Semiconductor CAT93C46WI-GT3 | RS Americas |
EEPROM, 1KBIT, 2MHZ, MICROWIRE, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a CAT93C46WI-GT3?
Additional datasheets, footprints and schematics for CAT93C46WI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT93C46WI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C46WI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C46WI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C46WI-GT3 fall under?
The CAT93C46WI-GT3 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT93C46WI-GT3 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C46WI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C46WI-GT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT93C46WI-GT3 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for CAT93C46WI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C46WI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT93C46WI-GT3?
You can fill out our help required form which you can use to request a quote for CAT93C46WI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.