Status: | Active |
---|---|
Series: | CAT809 |
RoHS: | Compliant |
Precision monitoring of +5.0V (-5%, -10%, -20%), +3.3V (-5%, -10%), +3.0V (-10%) and +2.5V (-5%) power supplies |
Offered in three output configurations: - CAT809: Push-Pull Active LOW reset |
Direct replacements for the MAX809 in applications operating over the industrial temperature range |
Reset valid down to VCC = 1.0 V |
6 μA power supply current |
Power supply transient immunity |
Industrial temperature range: -40˚C to +85˚C |
Available in RoHS-compliant SOT-23 and SC70 packages |
Applications |
---|
Computers |
Laptops |
Wireless communications |
White goods |
Intelligent instruments |
End Products |
---|
Servers |
Cable modems |
Embedded control systems |
Power meters |
PDAs and handheld equipment |
Description | CAT809 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 2.32 |
IQ Typ (µA) | 6 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOT-23-3 |
POWER SUPPLY SUPERVISOR, 2.32V, SOT23-3 | Farnell |
Sup Push-Pull Act Low/Reel |Onsemi CAT809ZTBI-GT3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT809ZTBI-GT3?
Additional datasheets, footprints and schematics for CAT809ZTBI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT809ZTBI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT809ZTBI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT809ZTBI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT809ZTBI-GT3 fall under?
The CAT809ZTBI-GT3 is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to CAT809ZTBI-GT3 when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT809ZTBI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT809ZTBI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT809ZTBI-GT3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CAT809ZTBI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT809ZTBI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT809ZTBI-GT3?
You can fill out our help required form which you can use to request a quote for CAT809ZTBI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.