Status: | Active |
---|---|
Series: | CAT809 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision monitoring of +5.0V (-5%, -10%, -20%), +3.3V (-5%, -10%), +3.0V (-10%) and +2.5V (-5%) power supplies |
Offered in three output configurations: - CAT809: Push-Pull Active LOW reset |
Direct replacements for the MAX809 in applications operating over the industrial temperature range |
Reset valid down to VCC = 1.0 V |
6 μA power supply current |
Power supply transient immunity |
Industrial temperature range: -40ËšC to +85ËšC |
Available in RoHS-compliant SOT-23 and SC70 packages |
Applications |
---|
Computers |
Laptops |
Wireless communications |
White goods |
Intelligent instruments |
End Products |
---|
Servers |
Cable modems |
Embedded control systems |
Power meters |
PDAs and handheld equipment |
Description | CAT809 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 2.63 |
IQ Typ (µA) | 6 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOT-23-3 |
Processor Supervisor 2.63V 5V/3.3V/3V/2.5V 3-Pin SOT-23 T/R | Avnet Asia |
Supervisor 2.63V Push-Pull, Low SOT23 | RS |
Mp Power Supply Supervisor, 2.63V, Sot23 | Newark Electronics |
CAT809RTBI-GT3, Voltage Supervisor, 2.5 - 5 V, 3-Pin SOT-23 | ON Semiconductor CAT809RTBI-GT3 | RS Americas |
MP POWER SUPPLY SUPERVISOR, 2.63V, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a CAT809RTBI-GT3?
Additional datasheets, footprints and schematics for CAT809RTBI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT809RTBI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT809RTBI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT809RTBI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT809RTBI-GT3 fall under?
The CAT809RTBI-GT3 is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to CAT809RTBI-GT3 when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT809RTBI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT809RTBI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT809RTBI-GT3 have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for CAT809RTBI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT809RTBI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT809RTBI-GT3?
You can fill out our help required form which you can use to request a quote for CAT809RTBI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.