Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 240ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 809 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 8µA |
Supply Voltage Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
SUPERVISOR, 4PIN, 4.63V, SOT143-4 | Farnell |
Supervisor, 4Pin, 4.63V, Sot143-4 |Onsemi CAT809LTBI-T3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT809LTBI-T3?
Additional datasheets, footprints and schematics for CAT809LTBI-T3 are listed on our Part Details page. You can also find images and similar parts to CAT809LTBI-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT809LTBI-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT809LTBI-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT809LTBI-T3 fall under?
The CAT809LTBI-T3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to CAT809LTBI-T3 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT809LTBI-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT809LTBI-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT809LTBI-T3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CAT809LTBI-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT809LTBI-T3 often in real-time on the comparison pages.
What if I can't find stock of CAT809LTBI-T3?
You can fill out our help required form which you can use to request a quote for CAT809LTBI-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.