Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 350mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6243 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Adjustable Range | 800mV to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
LDO, ADJUSTABLE, 5V, WDFN-EP-6 | Farnell |
Ldo, Adj, 1A, 6Wdfn |Onsemi CAT6243-ADJMT5T3 | Newark Electronics |
LDO Regulator Pos 0.8V to 5V 1A 6-Pin WDFN EP T/R | Avnet America |
LDO regulator, voltage, adjustable,1A, DFN6 | ON Semiconductor CAT6243-ADJMT5T3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT6243-ADJMT5T3?
Additional datasheets, footprints and schematics for CAT6243-ADJMT5T3 are listed on our Part Details page. You can also find images and similar parts to CAT6243-ADJMT5T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT6243-ADJMT5T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT6243-ADJMT5T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT6243-ADJMT5T3 fall under?
The CAT6243-ADJMT5T3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to CAT6243-ADJMT5T3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT6243-ADJMT5T3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT6243-ADJMT5T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT6243-ADJMT5T3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CAT6243-ADJMT5T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT6243-ADJMT5T3 often in real-time on the comparison pages.
What if I can't find stock of CAT6243-ADJMT5T3?
You can fill out our help required form which you can use to request a quote for CAT6243-ADJMT5T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.