Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
LDO Regulator Pos 3.3V 0.5A 5-Pin TSOT-23 T/R | Avnet America |
LDO, FIXED, 0.5A, 3.3V, TSOT-23-5 | element14 |
Ldo 500Ma/Reel |Onsemi CAT6219-330TDGT3 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT6219-330TDGT3?
Additional datasheets, footprints and schematics for CAT6219-330TDGT3 are listed on our Part Details page. You can also find images and similar parts to CAT6219-330TDGT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT6219-330TDGT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT6219-330TDGT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT6219-330TDGT3 fall under?
The CAT6219-330TDGT3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to CAT6219-330TDGT3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT6219-330TDGT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT6219-330TDGT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT6219-330TDGT3 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for CAT6219-330TDGT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT6219-330TDGT3 often in real-time on the comparison pages.
What if I can't find stock of CAT6219-330TDGT3?
You can fill out our help required form which you can use to request a quote for CAT6219-330TDGT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.