Status: | Active |
---|---|
Series: | CAT5138 |
RoHS: | Compliant |
Single Linear digital POT with 128 Taps |
I2C Interface |
Low Standby Current |
End-to-End Resistance of 10 kΩ, 50 kΩ and 100 kΩ |
Wiper goes to Midscale at Power-up |
Digital Supply Range (VDD): 2.7 V to 5.5 V |
Industrial Temperature Range: -40°C to +85°C |
Benefits |
---|
High Resolution |
Easy to Integrate in Application |
Low Power Loss |
Applications |
---|
LCD Screen Adjustment |
Mechanical Potentiometer Replacement |
Line Impedance Matching |
Industrial Equipment |
End Products |
---|
Volume Control |
Gain Adjustment |
VCOM Setting Adjustments |
Description | CAT5138 |
---|---|
Compliance | Pb-free Halide free |
# of Pots | 1 |
# of Taps | 128 |
Type | Potentiometer |
Control Interface | I2C |
Resistance Typ (kΩ) | 10 |
VH Max (V) | VCC |
Wiper Position Memory | No |
VDD Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant: Yes |Onsemi CAT5138SDI-10GT3 | Newark Electronics |
POT, DGTL, 7BIT, 128TAP, 10K, 6SC70 | element14 |
DPP IIC 128 TAPS VOLATILE | Future Electronics |
Digital Potentiometer 128POS 10k Ohm Single 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT5138SDI-10GT3?
Additional datasheets, footprints and schematics for CAT5138SDI-10GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5138SDI-10GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5138SDI-10GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5138SDI-10GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5138SDI-10GT3 fall under?
The CAT5138SDI-10GT3 is listed under Signal Conditioning & Control > Digital Potentiometers (POTs).
Can I view similar or alternative parts?
You can view similar parts to CAT5138SDI-10GT3 when available in the Digital Potentiometers (POTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5138SDI-10GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5138SDI-10GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT5138SDI-10GT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CAT5138SDI-10GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5138SDI-10GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5138SDI-10GT3?
You can fill out our help required form which you can use to request a quote for CAT5138SDI-10GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.