Status: | Unknown |
---|---|
Series: | Single 128-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SC-70 |
No. of Pins | 6Pins |
No. of Steps | 128 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 128-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. Steps | 128 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
POT, DGTL, 7BIT, 128TAP, 100K, 6SC70 | Farnell |
Volatile Digital Potentiometer, 100 Kohm, Single, I2C, Linear, 20%, 2.7 V Rohs Compliant: Yes |Onsemi CAT5137SDI-00GT3 | Newark Electronics |
Digital Potentiometer 128POS 100KOhm Single 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT5137SDI-00GT3?
Additional datasheets, footprints and schematics for CAT5137SDI-00GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5137SDI-00GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5137SDI-00GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5137SDI-00GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5137SDI-00GT3 fall under?
The CAT5137SDI-00GT3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to CAT5137SDI-00GT3 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5137SDI-00GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5137SDI-00GT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT5137SDI-00GT3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CAT5137SDI-00GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5137SDI-00GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5137SDI-00GT3?
You can fill out our help required form which you can use to request a quote for CAT5137SDI-00GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.