Status: | Active |
---|---|
Series: | CAT5113 |
RoHS: | Compliant |
100-position linear taper potentiometer |
Non-volatile EEPROM wiper storage |
10 nA ultra-low standby current |
Single supply operation: 2.5 V-6.0 V |
Increment Up/Down serial interface |
Resistance values: 1 kΩ, 10 kΩ, 50 kΩ and 100kΩ |
Applications |
---|
Automated product calibration |
Offset, gain and zero control |
Contrast, brightness and volume controls |
Programmable analog functions |
End Products |
---|
Remote control adjustments |
Tamper-proof calibrations |
Motor controls and feedback systems |
Industrial Equipment |
Description | CAT5113, 100 kΩ |
---|---|
Compliance | Pb-free Halide free |
# of Pots | 1 |
# of Taps | 100 |
Type | Potentiometer |
Control Interface | Up/Down |
Resistance Typ (kΩ) | 100 |
VH Max (V) | VCC |
Wiper Position Memory | Yes |
VDD Max (V) | 6 |
Package Type | SOIC-8 |
Digital Pot, Nv, 100K, 100, Soic-8 | Newark Electronics |
DIGITAL POT, NV, 100K, 100, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a CAT5113VI-00-GT3?
Additional datasheets, footprints and schematics for CAT5113VI-00-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5113VI-00-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5113VI-00-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5113VI-00-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5113VI-00-GT3 fall under?
The CAT5113VI-00-GT3 is listed under Signal Conditioning & Control > Digital Potentiometers (POTs).
Can I view similar or alternative parts?
You can view similar parts to CAT5113VI-00-GT3 when available in the Digital Potentiometers (POTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5113VI-00-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5113VI-00-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT5113VI-00-GT3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CAT5113VI-00-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5113VI-00-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5113VI-00-GT3?
You can fill out our help required form which you can use to request a quote for CAT5113VI-00-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.