Status: | Unknown |
---|---|
Series: | Single 100-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Potentiometer IC Case Style | DIP |
No. of Pins | 8Pins |
No. of Steps | 100 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 100-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL POT, NV, 10K, 100, DIP-8 | Farnell |
Digital Pot, Nv, 10K, 100, Dip-8 |Onsemi CAT5113LI-10-G | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT5113LI-10-G?
Additional datasheets, footprints and schematics for CAT5113LI-10-G are listed on our Part Details page. You can also find images and similar parts to CAT5113LI-10-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5113LI-10-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5113LI-10-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5113LI-10-G fall under?
The CAT5113LI-10-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to CAT5113LI-10-G when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5113LI-10-G you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5113LI-10-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT5113LI-10-G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CAT5113LI-10-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5113LI-10-G often in real-time on the comparison pages.
What if I can't find stock of CAT5113LI-10-G?
You can fill out our help required form which you can use to request a quote for CAT5113LI-10-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.