Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 8 |
No. of Steps | 100 |
EACH | Farnell |
Each |Onsemi CAT5111ZI10 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT5111ZI-10?
Additional datasheets, footprints and schematics for CAT5111ZI-10 are listed on our Part Details page. You can also find images and similar parts to CAT5111ZI-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5111ZI-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5111ZI-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5111ZI-10 fall under?
The CAT5111ZI-10 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to CAT5111ZI-10 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5111ZI-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5111ZI-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT5111ZI-10 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CAT5111ZI-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5111ZI-10 often in real-time on the comparison pages.
What if I can't find stock of CAT5111ZI-10?
You can fill out our help required form which you can use to request a quote for CAT5111ZI-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.