Status: | Active |
---|---|
Series: | CAT4106 |
RoHS: | Compliant |
Four LED Channels with Tight Current Matching |
Integrated DC-DC Boost Converter |
Up to 6 W LED Total Output Power |
Up to 92% Efficiency |
Low Dropout LED Channels (500 mV at 175 mA) |
High Frequency PWM Interface (Up to 2 kHz) |
Adjustable Short/Open LED Detection |
Programmable LED Channel Current |
Adjustable LED Channel Voltage |
Applications |
---|
LCD Backlighting |
End Products |
---|
Automobiles |
Description | CAT4106 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
VIN Min (V) | 3 |
VIN Max (V) | 5.5 |
VO Max (V) | 40 |
IO Max (mA) | 175 |
fSW Typ (kHz) | 1000 |
Package Type | TSSOP-16 |
LED DRIVER, 4-CH, BOOST, TSSOP-16 | element14 |
Led Driver, 4-Ch, Boost, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT4106YP-T2?
Additional datasheets, footprints and schematics for CAT4106YP-T2 are listed on our Part Details page. You can also find images and similar parts to CAT4106YP-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4106YP-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4106YP-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4106YP-T2 fall under?
The CAT4106YP-T2 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4106YP-T2 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4106YP-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4106YP-T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4106YP-T2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAT4106YP-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4106YP-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT4106YP-T2?
You can fill out our help required form which you can use to request a quote for CAT4106YP-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.