Status: | Active |
---|---|
Series: | CAT4106 |
RoHS: | Compliant |
Four LED Channels with Tight Current Matching |
Integrated DC-DC Boost Converter |
Up to 6 W LED Total Output Power |
Up to 92% Efficiency |
Low Dropout LED Channels (500 mV at 175 mA) |
High Frequency PWM Interface (Up to 2 kHz) |
Adjustable Short/Open LED Detection |
Programmable LED Channel Current |
Adjustable LED Channel Voltage |
Applications |
---|
LCD Backlighting |
End Products |
---|
Automobiles |
Description | CAT4106 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
VIN Min (V) | 3 |
VIN Max (V) | 5.5 |
VO Max (V) | 40 |
IO Max (mA) | 175 |
fSW Typ (kHz) | 1000 |
Package Type | TQFN-16 |
Led Driver, Boost, 1Mhz, Tqfn-16 | Newark Electronics |
LED DRVR 3.3V/5V 16-Pin TQFN EP T/R | Avnet America |
LED DRIVER, BOOST, 1MHZ, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a CAT4106HV4-GT2?
Additional datasheets, footprints and schematics for CAT4106HV4-GT2 are listed on our Part Details page. You can also find images and similar parts to CAT4106HV4-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4106HV4-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4106HV4-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4106HV4-GT2 fall under?
The CAT4106HV4-GT2 is listed under Power Management > LED Drivers > DC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAT4106HV4-GT2 when available in the DC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4106HV4-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4106HV4-GT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT4106HV4-GT2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for CAT4106HV4-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4106HV4-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAT4106HV4-GT2?
You can fill out our help required form which you can use to request a quote for CAT4106HV4-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.