Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
No. of Outputs | 6Outputs |
Output Current | - |
Output Voltage | 1.8V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
Switching Frequency | 300Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4026 |
Dimming Control Type | Analogue PWM |
Input Voltage | 4.5V to 5.5V |
LED Driver Application | Backlighting |
Operating Temperature Range | -40°C to +85°C |
LED DRIVER, 6CH | Farnell |
Led Driver, 6Ch |Onsemi CAT4026V-T1 | Newark Electronics |
LED DRVR 5V 28-Pin SOIC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a CAT4026V-T1?
Additional datasheets, footprints and schematics for CAT4026V-T1 are listed on our Part Details page. You can also find images and similar parts to CAT4026V-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4026V-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4026V-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4026V-T1 fall under?
The CAT4026V-T1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT4026V-T1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4026V-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4026V-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT4026V-T1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for CAT4026V-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4026V-T1 often in real-time on the comparison pages.
What if I can't find stock of CAT4026V-T1?
You can fill out our help required form which you can use to request a quote for CAT4026V-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.